FORD ESB-M1L120-A

CABLE, PRIMARY-LOW TENSION - 85 DEGREE C VINYL INSULATED - REDUCED WALL THICKNESS

inactive
Buy Now
Organization: FORD
Publication Date: 3 February 1986
Status: inactive
Page Count: 6
scope:

1. SCOPE

The material defined by this specification is a low tension stranded cable, vinyl-insulated with non-coated conductor. The cable is similar to SAE J 1128 Type GPT (General Purpose -Thermoplastic Insulated) but with a reduced insulation wall thickness, and an 85 EC classification.

Document History

September 1, 2022
CABLE, PRIMARY LOW TENSION, 85 °C VINYL INSULATED - REDUCED WALL THICKNESS ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a low tension stranded cable, vinyl-insulated with noncoated conductor. The cable is similar to SAE J 1128 Type GPT (General Purpose - Thermoplastic...
June 25, 2003
CABLE, PRIMARY LOW TENSION, 85 °C VINYL INSULATED - REDUCED WALL THICKNESS ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a low tension stranded cable, vinyl-insulated with non-coated conductor. The cable is similar to SAE J 1128 Type GPT (General Purpose...
FORD ESB-M1L120-A
February 3, 1986
CABLE, PRIMARY-LOW TENSION - 85 DEGREE C VINYL INSULATED - REDUCED WALL THICKNESS
1. SCOPE The material defined by this specification is a low tension stranded cable, vinyl-insulated with non-coated conductor. The cable is similar to SAE J 1128 Type GPT (General Purpose...

References

Advertisement