SNV - SN EN 1434-1

Thermal energy meters - Part 1: General requirements

active, Most Current
Organization: SNV
Publication Date: 1 September 2022
Status: active
Page Count: 44
ICS Code (Temperature-measuring instruments): 17.200.20
scope:

This document is applicable for the general requirements for thermal energy meters. Thermal energy meters are instruments intended for measuring the energy which in a heat-exchange circuit is absorbed (cooling) or given up (heating) by a liquid called the heat-conveying liquid. The thermal energy meter indicates the quantity of thermal energy in legal units.

This document covers meters for closed systems only, where the differential pressure over the thermal load is limited.

This document is not applicable to:

- electrical safety requirements;

- pressure safety requirements; and

- surface mounted temperature sensors.

Document History

SN EN 1434-1
September 1, 2022
Thermal energy meters - Part 1: General requirements
This document is applicable for the general requirements for thermal energy meters. Thermal energy meters are instruments intended for measuring the energy which in a heat-exchange circuit is...
June 1, 2019
Thermal energy meters - Part 1: General requirements
This European Standard specifies the general requirements for thermal energy meters. Thermal energy meters are instruments intended for measuring the energy which in a heat-exchange circuit is...
February 1, 2016
Heat meters - Part 1: General requirements
A description is not available for this item.

References

Advertisement