SNV - SN EN 1434-1+A1

Thermal energy meters - Part 1: General requirements

inactive
Organization: SNV
Publication Date: 1 June 2019
Status: inactive
Page Count: 40
ICS Code (Heat. Calorimetry): 17.200.10
scope:

This European Standard specifies the general requirements for thermal energy meters. Thermal energy meters are instruments intended for measuring the energy which in a heat-exchange circuit is absorbed (cooling) or given up (heating) by a liquid called the heat-conveying liquid. The thermal energy meter indicates the quantity of heat in legal units. Electrical safety requirements are not covered by this European Standard. Pressure safety requirements are not covered by this European Standard. Surface mounted temperature sensors are not covered by this European Standard. This standard covers meters for closed systems only, where the differential pressure over the thermal load is limited.

Document History

September 1, 2022
Thermal energy meters - Part 1: General requirements
This document is applicable for the general requirements for thermal energy meters. Thermal energy meters are instruments intended for measuring the energy which in a heat-exchange circuit is...
SN EN 1434-1+A1
June 1, 2019
Thermal energy meters - Part 1: General requirements
This European Standard specifies the general requirements for thermal energy meters. Thermal energy meters are instruments intended for measuring the energy which in a heat-exchange circuit is...
February 1, 2016
Heat meters - Part 1: General requirements
A description is not available for this item.

References

Advertisement