SNV - SN EN 2287

Aerospace series - Bush, plain, in corrosion resisting steel with self-lubricating liner - Dimensions and loads

active, Most Current
Organization: SNV
Publication Date: 1 September 2022
Status: active
Page Count: 12
ICS Code (Other fasteners): 49.030.99
scope:

This document specifies the characteristics of plain bushes in corrosion resisting steel with self-lubricating liner and the design recommendation of shafts and housings.

The bushes are intended for operation within the temperature range of −55 °C to 163 °C and assembly with an interference fit into fixed and moving aerospace parts.

Document History

SN EN 2287
September 1, 2022
Aerospace series - Bush, plain, in corrosion resisting steel with self-lubricating liner - Dimensions and loads
This document specifies the characteristics of plain bushes in corrosion resisting steel with self-lubricating liner and the design recommendation of shafts and housings. The bushes are intended for...
November 1, 2017
Aerospace series - Bush, plain, in corrosion resisting steel with self-lubricating liner - Dimensions and loads
A description is not available for this item.

References

Advertisement