SNV - SN EN ISO 18563-1

Non-destructive testing - Characterization and verification of ultrasonic phased array equipment - Part 1: Instruments

active, Most Current
Organization: SNV
Publication Date: 1 October 2022
Status: active
Page Count: 58
ICS Code (Non-destructive testing): 19.100
scope:

This document specifies the functional characteristics of multi-channel ultrasonic phased array instruments used for array probes and provides methods for their measurement and verification.

This document is also applicable to ultrasonic phased array instruments in automated systems; but other tests can be needed to ensure satisfactory performance. When the phased array instrument is a part of an automated system, the acceptance criteria can be modified by agreement between the parties involved.

This document also can partly be applicable to FMC instruments and TFM instruments.

This document gives the extent of the verification and defines acceptance criteria within a frequency range of 0,5 MHz to 10 MHz.

Document History

SN EN ISO 18563-1
October 1, 2022
Non-destructive testing - Characterization and verification of ultrasonic phased array equipment - Part 1: Instruments
This document specifies the functional characteristics of multi-channel ultrasonic phased array instruments used for array probes and provides methods for their measurement and verification. This...
August 1, 2015
Non-destructive testing - Characterization and verification of ultrasonic phased array equipment - Part 1: Instruments
A description is not available for this item.

References

Advertisement