BSI - BS EN ISO 13807

Vitreous and porcelain enamels — Determination of crack formation temperature in the thermal shock testing of enamels for the chemical industry

active, Most Current
Organization: BSI
Publication Date: 30 November 2022
Status: active
Page Count: 12
ICS Code (Enamels): 25.220.50

Document History

BS EN ISO 13807
November 30, 2022
Vitreous and porcelain enamels — Determination of crack formation temperature in the thermal shock testing of enamels for the chemical industry
A description is not available for this item.
February 15, 2001
Vitreous and porcelain enamels - Determination of crack formation temperature in the thermal shock testing of enamels for the chemical industry
The value of crack temperature determined can be used to compare relative qualities of different enamel formulations.
February 15, 2001
Vitreous and Porcelain Enamels - Determination of Crack Formation Temperature in the Thermal Shock Testing of Enamels for the Chemical Industry
The value of crack temperature determined can be used to compare relative qualities of different enamel formulations.
February 15, 2001
Vitreous and Porcelain Enamels - Determination of Crack Formation Temperature in the Thermal Shock Testing of Enamels for the Chemical Industry
A description is not available for this item.
Advertisement