BSI - BS ISO 13807

Vitreous and Porcelain Enamels - Determination of Crack Formation Temperature in the Thermal Shock Testing of Enamels for the Chemical Industry

inactive
Organization: BSI
Publication Date: 15 February 2001
Status: inactive
Page Count: 11
ICS Code (Enamels): 25.220.50

Document History

November 30, 2022
Vitreous and porcelain enamels — Determination of crack formation temperature in the thermal shock testing of enamels for the chemical industry
A description is not available for this item.
February 15, 2001
Vitreous and porcelain enamels - Determination of crack formation temperature in the thermal shock testing of enamels for the chemical industry
The value of crack temperature determined can be used to compare relative qualities of different enamel formulations.
February 15, 2001
Vitreous and Porcelain Enamels - Determination of Crack Formation Temperature in the Thermal Shock Testing of Enamels for the Chemical Industry
The value of crack temperature determined can be used to compare relative qualities of different enamel formulations.
BS ISO 13807
February 15, 2001
Vitreous and Porcelain Enamels - Determination of Crack Formation Temperature in the Thermal Shock Testing of Enamels for the Chemical Industry
A description is not available for this item.

References

Advertisement