CSA - B140.0:22

Oil-burning equipment: General requirements

active, Most Current
Organization: CSA
Publication Date: 1 January 2022
Status: active
Page Count: 124
ICS Code (Liquid and solid fuel burners): 27.060.10
scope:

Application

This Standard provides minimum requirements for oil-burning equipment, including

a) fuel oil filters;

b) draft regulators;

c) flue pipe mounted heat reclaimers;

d) through-the-wall venting systems;

e) systems that supply outside combustion air; and

f) used-oil-burning equipment.

Intended use

This Standard is to be used in conjunction with the other Standards in the CSA B140 series, as applicable, to form a complete Standard for a particular type of oil-burning appliance or equipment.

Correlation with the CSA B140 series of Standards

Each of the other Standards in the CSA B140 series covers construction requirements, marking, instructions, and detailed testing procedures for a single classification or a closely related group of oilburning equipment.

Units of measurement

The values given in SI (metric) units are the units of record for the purpose of this Standard. The values given in parentheses are for information and comparison only.

Terminology

In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the Standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the Standard.

Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.

Notes to tables and figures are considered part of the table or figure and may be written as requirements.

Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.

Document History

B140.0:22
January 1, 2022
Oil-burning equipment: General requirements
Application This Standard provides minimum requirements for oil-burning equipment, including a) fuel oil filters; b) draft regulators; c) flue pipe mounted heat reclaimers; d) through-the-wall...
January 1, 2022
Oil-burning equipment: General requirements
Application This Standard provides minimum requirements for oil-burning equipment, including a) fuel oil filters; b) draft regulators; c) flue pipe mounted heat reclaimers; d) through-the-wall...
October 1, 2003
Oil-Burning Equipment: General Requirements
This Standard covers construction, general requirements, test methods, marking, and instructions that are common to some or all of the CSA B140 series of Standards. This is not a complete Standard in...
October 1, 2003
Oil-Burning Equipment: General Requirements
This Standard covers construction, general requirements, test methods, marking, and instructions that are common to some or all of the CSA B140 series of Standards. This is not a complete Standard...
January 1, 2003
Oil-Burning Equipment: General Requirements
This Standard covers construction, general requirements, test methods, marking, and instructions that are common to some or all of the CSA B140 series of Standards. This is not a complete Standard...
January 1, 1987
General Requirements for Oil Burning Equipment
The CSA BI40 Series of Standards for Oil Burning Equipment state the essential requirements and minimum standards for the design and construction of oil burning equipment.

References

Advertisement