CSA - B140.0-03

Oil-Burning Equipment: General Requirements

inactive
Organization: CSA
Publication Date: 1 October 2003
Status: inactive
Page Count: 118
scope:

This Standard covers construction, general requirements, test methods, marking, and instructions that are common to some or all of the CSA B140 series of Standards.

This is not a complete Standard in itself and must be used in conjunction with one of the other Standards in the CSA B140 series to form a complete Standard for a particular type of oil-burning appliance or equipment.

Each of the other Standards in the B140 series covers construction requirements, marking, instructions, and the detailed testing procedures for a single classification or a closely related group of oil-burning equipment.

Devices or products that comply with the CSA B140 series of Standards may not be acceptable if they have additional features which, when examined and tested, are found to reduce the degree of protection provided by the Standards.

The values given in SI (metric) units are the standard. The values given in parentheses are for information only.

Document History

January 1, 2022
Oil-burning equipment: General requirements
Application This Standard provides minimum requirements for oil-burning equipment, including a) fuel oil filters; b) draft regulators; c) flue pipe mounted heat reclaimers; d) through-the-wall...
January 1, 2022
Oil-burning equipment: General requirements
Application This Standard provides minimum requirements for oil-burning equipment, including a) fuel oil filters; b) draft regulators; c) flue pipe mounted heat reclaimers; d) through-the-wall...
B140.0-03
October 1, 2003
Oil-Burning Equipment: General Requirements
This Standard covers construction, general requirements, test methods, marking, and instructions that are common to some or all of the CSA B140 series of Standards. This is not a complete Standard in...
October 1, 2003
Oil-Burning Equipment: General Requirements
This Standard covers construction, general requirements, test methods, marking, and instructions that are common to some or all of the CSA B140 series of Standards. This is not a complete Standard...
January 1, 2003
Oil-Burning Equipment: General Requirements
This Standard covers construction, general requirements, test methods, marking, and instructions that are common to some or all of the CSA B140 series of Standards. This is not a complete Standard...
January 1, 1987
General Requirements for Oil Burning Equipment
The CSA BI40 Series of Standards for Oil Burning Equipment state the essential requirements and minimum standards for the design and construction of oil burning equipment.

References

Advertisement