DSF/prEN ISO 10545-9

Ceramic tiles - Part 9: Determination of resistance to thermal shock (ISO/DIS 10545-9:2011)

pending
Organization: DS
Status: pending
Page Count: 13
ICS Code (Ceramic tiles): 91.100.23
ICS Code (Terracotta building products): 91.100.25
scope:

This part of ISO 10545 specifies a test method for determining the resistance to thermal shock of all ceramic tiles under normal conditions of use. Depending on the water absorption of the tiles, different procedures (tests with or without immersion) are used unless there is an agreement to the contrary. NOTE ISO 13006 provides property requirements for tiles and other useful information on these products.

Document History

July 25, 2013
Ceramic tiles - Part 9: Determination of resistance to thermal shock
This part of ISO 10545 specifies a test method for determining the resistance to thermal shock of all ceramic tiles under normal conditions of use. Depending on the water absorption of the tiles,...
November 4, 1996
Ceramic tiles - Part 9: Determination of resistance to thermal shock
This part of EN ISO 10545 defines a test method for determining the resistance to thermal shock of all ceramic tiles under normal conditions of use. Depending on the water absorption of the tiles,...
Ceramic tiles - Part 9: Determination of resistance to thermal shock (ISO/FDIS 10545-9:2013)
This part of ISO 10545 specifies a test method for determining the resistance to thermal shock of all ceramic tiles under normal conditions of use. Depending on the water absorption of the tiles,...
DSF/prEN ISO 10545-9
Ceramic tiles - Part 9: Determination of resistance to thermal shock (ISO/DIS 10545-9:2011)
This part of ISO 10545 specifies a test method for determining the resistance to thermal shock of all ceramic tiles under normal conditions of use. Depending on the water absorption of the tiles,...
Advertisement