DS/EN ISO 10545-9

Ceramic tiles - Part 9: Determination of resistance to thermal shock

inactive
Organization: DS
Publication Date: 4 November 1996
Status: inactive
Page Count: 10
ICS Code (Ceramic tiles): 91.100.23
scope:

This part of EN ISO 10545 defines a test method for determining the resistance to thermal shock of all ceramic tiles under normal conditions of use. Depending on the water absorption of the tiles, different procedures (tests with or without immersion) are used unless there is an agreement to the contrary.

Document History

July 25, 2013
Ceramic tiles - Part 9: Determination of resistance to thermal shock
This part of ISO 10545 specifies a test method for determining the resistance to thermal shock of all ceramic tiles under normal conditions of use. Depending on the water absorption of the tiles,...
DS/EN ISO 10545-9
November 4, 1996
Ceramic tiles - Part 9: Determination of resistance to thermal shock
This part of EN ISO 10545 defines a test method for determining the resistance to thermal shock of all ceramic tiles under normal conditions of use. Depending on the water absorption of the tiles,...
Ceramic tiles - Part 9: Determination of resistance to thermal shock (ISO/FDIS 10545-9:2013)
This part of ISO 10545 specifies a test method for determining the resistance to thermal shock of all ceramic tiles under normal conditions of use. Depending on the water absorption of the tiles,...
Ceramic tiles - Part 9: Determination of resistance to thermal shock (ISO/DIS 10545-9:2011)
This part of ISO 10545 specifies a test method for determining the resistance to thermal shock of all ceramic tiles under normal conditions of use. Depending on the water absorption of the tiles,...
Advertisement