NR - RT/E/C/45002 ISSUE 2

Installation of Electric Point Heating (aka NR/GN/ELP/45002)

inactive
Organization: NR
Publication Date: 1 April 2001
Status: inactive
Page Count: 40
scope:

This Code of Practice is applicable to all electric points heating installations whether they be on non-electrified, 25 kV AC electrified, 1500 V DC electrified, 3rd rail DC electrified or 4th rail DC electrified lines.

The principles of this Code of Practice affect the design and installation criteria of the complete electric points heating system. The standard does not include installation or commissioning.

Purpose

This Code of Practice states the best practice for the design, layout, installation and commissioning requirements of generic types of electric points heating systems.

Detailed requirements of the points heating components and sub-systems are contained in Railtrack Company Standard RT/E/S/40045 Electric Point Heating which should be read in conjunction with this Code of Practice.

Document History

June 1, 2003
The Installation of Electric Point Heating (aka NR/GN/ELP/45002)
This Code of Practice is applicable to all electric point heating installations on non-electrified, 25kV AC overhead electrified, 1500V DC overhead electrified, 3rd rail DC electrified and 4th rail...
October 1, 2001
Installation of Electric Point Heating (aka NR/GN/ELP/45002)
This Code of Practice is applicable to all electric point heating installations on non-electrified, 25kV AC overhead electrified, 1500V DC overhead electrified, 3rd rail DC electrified and 4th rail...
RT/E/C/45002 ISSUE 2
April 1, 2001
Installation of Electric Point Heating (aka NR/GN/ELP/45002)
This Code of Practice is applicable to all electric points heating installations whether they be on non-electrified, 25 kV AC electrified, 1500 V DC electrified, 3rd rail DC electrified or 4th rail...
November 1, 1996
Installation of Electric Points heating (aka NR/GN/ELP/45002)
This Code of Practice is applicable to all electric points heating installations whether they be on non electrified tracks, 25 kV electrified tracks, 3rd rail D.C. electrified tracks or 4th rail D.C....

References

Advertisement