CEI - EN IEC 60068-2-38

Environmental testing Part 2-38: Tests - Test Z/AD: Composite temperature/humidity cyclic test

active, Most Current
Organization: CEI
Publication Date: 1 January 2022
Status: active
Page Count: 32
ICS Code (Environmental testing): 19.040
scope:

This part of IEC 60068 specifies a composite test procedure, primarily intended for component type specimens, to determine, in an accelerated manner, the resistance of specimens to the deteriorative effects of high temperature/humidity and cold conditions.

This test standard does not apply to specimens that are energized during the complete test. Specimens can be energized during the constant phases of the tests. Measurements on energized specimens are typically carried out during constant phases of the test unless specified otherwise.

Document History

EN IEC 60068-2-38
January 1, 2022
Environmental testing Part 2-38: Tests - Test Z/AD: Composite temperature/humidity cyclic test
This part of IEC 60068 specifies a composite test procedure, primarily intended for component type specimens, to determine, in an accelerated manner, the resistance of specimens to the deteriorative...
January 1, 2012
Environmental testing - Part 2: Tests - Test Z/AD: Composite temperature/humidity cyclic test
La presente Norma fa parte della serie EN/IEC 60068 riguardante le Prove ambientali ed in particolare si occupa della prova ciclica combinata di temperatura ed umidità (Z/AD). Scopo della Norma è...
November 1, 2010
Environmental testing - Part 2-38: Tests - Test Z/AD: Composite temperature/humidity cyclic test
La prente Norma fa parte della serie EN/IEC 60068 riguardante le Prove ambientali ed in particolare si occupa della prova ciclica combinata di temperatura ed umidità (Z/AD). Scopo della Norma è...
November 1, 2000
Environmental testing - Part 2: Tests - Test Z/AD: Composite temperature/humidity cyclic test
La prova Z/AD descritta dalla presente Norma è una prova ciclica di temperatura e di umidità, destinata a rilevare negli oggetti in prova difetti causati dalla "respirazione" fenomeno che viene...

References

Advertisement