ASTM International - ASTM A490M-11

Standard Specification for High-Strength Steel Bolts, Classes 10.9 and 10.9.3, for Structural Steel Joints (Metric)

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 December 2011
Status: inactive
Page Count: 6
ICS Code (Bolts, screws, studs): 21.060.10
scope:

1.1 This specification covers two types of quenched and tempered alloy steel, metric heavy hex structural bolts having a tensile strength of 1040 to 1210 MPa.

1.2 These bolts are intended for use in structural connections comparable to those covered under the requirements of the Specification for Structural Joints Using ASTM and bolts, approved by the Research Council on Structural Connections; endorsed by the American Institute of Steel Construction and by the Industrial Fastener Institute.

1.3 The bolts are furnished in nominal bolt diameters M12 to M36, inclusive. They are designated by type denoting chemical composition as follows:

1.4 This specification is applicable to metric heavy hex structural bolts and alternate designs as established by the Research Council in its publication, Specification for Structural Joints Using ASTM and bolts.

1.5 For inch-pound bolts, see Specification A490.

1.6 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.7 The following safety hazards caveat pertains only to the Test Methods portion, Section 13, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers the chemical, mechanical, and metallurgical requirements for two types of heavy hex structural bolts made of quenched and tempered alloy steel and having specified... View More

Document History

September 1, 2014
Standard Specification for High-Strength Steel Bolts, Classes 10.9 and 10.9.3, for Structural Steel Joints (Metric) (Withdrawn 2016)
This specification covers the chemical, mechanical, and metallurgical requirements for two types of heavy hex structural bolts made of quenched and tempered alloy steel and having specified tensile...
August 1, 2014
Standard Specification for High-Strength Steel Bolts, Classes 10.9 and 10.9.3, for Structural Steel Joints (Metric)
1.1 This specification covers two types of quenched and tempered alloy steel, metric heavy hex structural bolts having a tensile strength of 1040 to 1210 MPa. 1.2 These bolts are intended for use in...
April 1, 2012
Standard Specification for High-Strength Steel Bolts, Classes 10.9 and 10.9.3, for Structural Steel Joints (Metric)
1.1 This specification covers two types of quenched and tempered alloy steel, metric heavy hex structural bolts having a tensile strength of 1040 to 1210 MPa. 1.2 These bolts are intended for use in...
ASTM A490M-11
December 15, 2011
Standard Specification for High-Strength Steel Bolts, Classes 10.9 and 10.9.3, for Structural Steel Joints (Metric)
1.1 This specification covers two types of quenched and tempered alloy steel, metric heavy hex structural bolts having a tensile strength of 1040 to 1210 MPa. 1.2 These bolts are intended for use in...
December 1, 2010
Standard Specification for High-Strength Steel Bolts, Classes 10.9 and 10.9.3, for Structural Steel Joints (Metric)
1.1 This specification covers two types of quenched and tempered alloy steel, metric heavy hex structural bolts having a tensile strength of 1040 to 1210 MPa. 1.2 These bolts are intended for use in...
December 1, 2010
Standard Specification for High-Strength Steel Bolts, Classes 10.9 and 10.9.3, for Structural Steel Joints (Metric)
This specification covers the chemical, mechanical, and metallurgical requirements for two types of heavy hex structural bolts made of quenched and tempered alloy steel and having specified tensile...
November 1, 2009
Standard Specification for High-Strength Steel Bolts, Classes 10.9 and 10.9.3, for Structural Steel Joints (Metric)
1.1 This specification covers two types of quenched and tempered alloy steel, metric heavy hex structural bolts having a tensile strength of 1040 to 1210 MPa. 1.2 These bolts are intended for use in...
May 1, 2009
Standard Specification for High-Strength Steel Bolts, Classes 10.9 and 10.9.3, for Structural Steel Joints (Metric)
1.1 This specification covers two types of quenched and tempered alloy steel, metric heavy hex structural bolts having a tensile strength of 1040 to 1210 MPa. 1.2 These bolts are intended for use in...
December 1, 2008
Standard Specification for High-Strength Steel Bolts, Classes 10.9 and 10.9.3, for Structural Steel Joints [Metric]
1.1 This specification covers two types of quenched and tempered alloy steel, metric heavy hex structural bolts having a tensile strength of 1040 to 1210 MPa. 1.2 These bolts are intended for use in...
August 1, 2004
Standard Specification for High-Strength Steel Bolts, Classes 10.9 and 10.9.3, for Structural Steel Joints [Metric]
1.1 This specification covers two types of quenched and tempered alloy steel, metric heavy hex structural bolts having a tensile strength of 1040 to 1210 MPa. 1.2 These bolts are intended for use in...
August 1, 2004
Standard Specification for High-Strength Steel Bolts, Classes 10.9 and 10.9.3, for Structural Steel Joints [Metric]
1.1 This specification covers two types of quenched and tempered alloy steel, metric heavy hex structural bolts having a tensile strength of 1040 to 1210 MPa. 1.2 These bolts are intended for use in...
January 1, 2004
Standard Specification for High-Strength Steel Bolts, Classes 10.9 and 10.9.3, for Structural Steel Joints [Metric]
1.1 This specification covers two types of quenched and tempered alloy steel, metric heavy hex structural bolts having a tensile strength of 1040 to 1210 MPa. 1.2 These bolts are intended for use in...
May 10, 2003
Standard Specification for High-Strength Steel Bolts, Classes 10.9 and 10.9.3, for Structural Steel Joints [Metric]
1.1 This specification covers two types of quenched and tempered alloy steel, metric heavy hex structural bolts having a tensile strength of 1040 to 1210 MPa. 1.2 These bolts are intended for use in...
May 10, 2000
Standard Specification for High-Strength Steel Bolts, Classes 10.9 and 10.9.3, for Structural Steel Joints [Metric]
1.1 This specification covers the chemical and mechanical requirements of quenched and tempered steel bolts, in nominal thread diameters M16 to M36, inch. These bolts are intended for use in...
Advertisement