CEI - EN IEC 62148-15

Fibre optic active components and devices - Package and interface standards Part 15: Discrete vertical cavity surface emitting laser packages

active, Most Current
Organization: CEI
Publication Date: 1 February 2022
Status: active
Page Count: 32
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 62148 covers the physical dimension and interface specifications for discrete vertical cavity surface emitting laser (VCSEL) devices in optical telecommunication and optical data transmission applications.

The intent of this document is to adequately specify the physical requirements of VCSEL devices that will enable mechanical interchangeability of laser devices or transmitters complying with this document both at the printed circuit wiring board and for any panel-mounting requirement

Document History

EN IEC 62148-15
February 1, 2022
Fibre optic active components and devices - Package and interface standards Part 15: Discrete vertical cavity surface emitting laser packages
This part of IEC 62148 covers the physical dimension and interface specifications for discrete vertical cavity surface emitting laser (VCSEL) devices in optical telecommunication and optical data...
January 1, 2015
Fibre optic active components and devices - Package and interface standards Part 15: Discrete vertical cavity surface emitting laser packages
This part of IEC 62148 covers the physical dimension and interface specifications for the discrete vertical cavity surface emitting laser (VCSEL) devices in optical telecommunication and optical data...
April 1, 2011
Fibre optic active components and devices - Package and interface standards Part 15: Discrete vertical cavity surface emitting laser packages
La Norma riguarda le dimensioni fisiche e la specifica dell'interfaccia dei dispositivi laser singoli a cavità verticale emittenti da una superficie (VCSEL) nelle applicazioni di telecomunicazioni e...

References

Advertisement