DSF/PREN IEC 62877-1

Electrolyte and water for vented lead acid accumulators – Part 1: requirements for electrolyte

inactive
Organization: DS
Status: inactive
Page Count: 15
ICS Code (Acid secondary cells and batteries): 29.220.20
scope:

This part of IEC 62877 applies to electrolytes and their components used for filling vented lead-acid batteries, for example dry- or wet-charged cells or batteries, and for electrolyte replacement or electrolyte density adjustment of batteries in operation. This international standard defines the composition, purity and properties of electrolyte to be applied where specific instructions from the battery manufacturer are not available.

Document History

October 26, 2023
Electrolyte and water for vented lead acid accumulators – Part 1: Requirements for electrolyte
IEC 62877-1:2023 is available as IEC 62877-1:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
DSF/PREN IEC 62877-1
Electrolyte and water for vented lead acid accumulators – Part 1: requirements for electrolyte
This part of IEC 62877 applies to electrolytes and their components used for filling vented lead-acid batteries, for example dry- or wet-charged cells or batteries, and for electrolyte replacement or...
Electrolyte and water for vented lead acid accumulators – Part 1: Requirements for electrolyte
This part of IEC 62877 applies to electrolytes and their components used for filling vented lead-acid batteries, for example dry- or wet-charged cells or batteries, and for electrolyte replacement or...
Advertisement