DS/EN IEC 62877-1

Electrolyte and water for vented lead acid accumulators – Part 1: Requirements for electrolyte

active, Most Current
Organization: DS
Publication Date: 26 October 2023
Status: active
Page Count: 22
ICS Code (Acid secondary cells and batteries): 29.220.20
scope:

IEC 62877-1:2023 is available as IEC 62877-1:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition.IEC 62877-1:2023 applies to electrolytes and their components used for filling vented lead acid batteries with dry-charged cells and for electrolyte replenishment, replacement or electrolyte density adjustment of batteries in operation. This document defines the composition, purity and properties of electrolyte, for application where specific instructions from the battery manufacturer are not available. This second edition cancels and replaces the first edition published in 2016. This edition includes the following significant technical changes with respect to the previous edition: - Addition of the concentration values of halogens in Table 4.

Document History

DS/EN IEC 62877-1
October 26, 2023
Electrolyte and water for vented lead acid accumulators – Part 1: Requirements for electrolyte
IEC 62877-1:2023 is available as IEC 62877-1:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
Electrolyte and water for vented lead acid accumulators – Part 1: requirements for electrolyte
This part of IEC 62877 applies to electrolytes and their components used for filling vented lead-acid batteries, for example dry- or wet-charged cells or batteries, and for electrolyte replacement or...
Electrolyte and water for vented lead acid accumulators – Part 1: Requirements for electrolyte
This part of IEC 62877 applies to electrolytes and their components used for filling vented lead-acid batteries, for example dry- or wet-charged cells or batteries, and for electrolyte replacement or...

References

Advertisement