CEI - EN IEC 60086-3

Primary batteries Part 3: Watch batteries

active, Most Current
Organization: CEI
Publication Date: 1 March 2022
Status: active
Page Count: 34
ICS Code (Primary cells and batteries): 29.220.10
ICS Code (Watches): 39.040.10
scope:

This part of IEC 60086 specifies dimensions, designation, methods of tests and requirements for primary batteries for watches. In several cases, a menu of test methods is given. When presenting battery electrical characteristics and/or performance data, the manufacturer specifies which test method was used.

Document History

EN IEC 60086-3
March 1, 2022
Primary batteries Part 3: Watch batteries
This part of IEC 60086 specifies dimensions, designation, methods of tests and requirements for primary batteries for watches. In several cases, a menu of test methods is given. When presenting...
February 1, 2017
Primary batteries Part 3: Watch batteries
This part of IEC 60086 specifies dimensions, designation, methods of tests and requirements for primary batteries for watches. In several cases, a menu of test methods is given. When presenting...
December 1, 2012
Primary batteries Part 3: Watch batteries
This part of IEC 60086 specifies dimensions, designation, methods of tests and requirements for primary batteries for watches. In several cases, a menu of test methods is given. When presenting...
September 1, 2005
Primary batteries - Part 3: Watch batteries
La presente Parte della Norma IEC 60086 si applica alle pile elettriche per orologi. Essa specifica prescrizioni ed informazioni per aiutare i progettisti ed i costruttori a realizzare la migliore...
February 1, 1998
Pile elettriche - Parte 3: Pile per orologi
La presente Norma tratta le dimensioni, la designazione, i metodi di prova e le prescrizioni per le pile per orologi. In particolare riguarda le prove elettriche per la determinazione delle...

References

Advertisement