CEI EN 60086-3
Primary batteries Part 3: Watch batteries
inactive
Buy Now
| Organization: | CEI |
| Publication Date: | 1 December 2012 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Primary cells and batteries): | 29.220.10 |
| ICS Code (Watches): | 39.040.10 |
scope:
This part of IEC 60086 specifies dimensions, designation, methods of tests and requirements for primary batteries for watches. In several cases, a menu of test methods is given. When presenting battery electrical characteristics and/or performance data, the manufacturer specifies which test method was used.
Document History
March 1, 2022
Primary batteries Part 3: Watch batteries
This part of IEC 60086 specifies dimensions, designation, methods of tests and requirements for primary batteries for watches. In several cases, a menu of test methods is given. When presenting...
February 1, 2017
Primary batteries Part 3: Watch batteries
This part of IEC 60086 specifies dimensions, designation, methods of tests and requirements for primary batteries for watches. In several cases, a menu of test methods is given. When presenting...
CEI EN 60086-3
December 1, 2012
Primary batteries Part 3: Watch batteries
This part of IEC 60086 specifies dimensions, designation, methods of tests and requirements for primary batteries for watches. In several cases, a menu of test methods is given. When presenting...
September 1, 2005
Primary batteries - Part 3: Watch batteries
La presente Parte della Norma IEC 60086 si applica alle pile elettriche per orologi.
Essa specifica prescrizioni ed informazioni per aiutare i progettisti ed i costruttori a realizzare la migliore...
February 1, 1998
Pile elettriche - Parte 3: Pile per orologi
La presente Norma tratta le dimensioni, la designazione, i metodi di prova e le prescrizioni per le pile per orologi. In particolare riguarda le prove elettriche per la determinazione delle...