CEN - EN ISO 12153
Welding consumables - Tubular-cored electrodes for gas-shielded and non-gas-shielded metal arc welding of nickel and nickel alloys - Classification
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 November 2022 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Welding consumables): | 25.160.20 |
scope:
This document specifies requirements for the classification of tubular-cored electrodes for metal arc welding with or without a gas shield of nickel and nickel alloys. It includes those compositions in which the nickel content exceeds that of any other element.
Document History
EN ISO 12153
November 1, 2022
Welding consumables - Tubular-cored electrodes for gas-shielded and non-gas-shielded metal arc welding of nickel and nickel alloys - Classification
This document specifies requirements for the classification of tubular-cored electrodes for metal arc welding with or without a gas shield of nickel and nickel alloys. It includes those compositions...
May 1, 2012
Welding consumables - Tubular cored electrodes for gas shielded and non-gas shielded metal arc welding of nickel and nickel alloys - Classification
This International Standard specifies requirements for the classification of tubular cored electrodes for metal arc welding with or without a gas shield of nickel and nickel alloys. It includes those...