CEN - EN ISO 12153
Welding consumables - Tubular cored electrodes for gas shielded and non-gas shielded metal arc welding of nickel and nickel alloys - Classification
inactive
| Organization: | CEN |
| Publication Date: | 1 May 2012 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Welding consumables): | 25.160.20 |
scope:
This International Standard specifies requirements for the classification of tubular cored electrodes for metal arc welding with or without a gas shield of nickel and nickel alloys. It includes those compositions in which the nickel content exceeds that of any other element.
Document History
November 1, 2022
Welding consumables - Tubular-cored electrodes for gas-shielded and non-gas-shielded metal arc welding of nickel and nickel alloys - Classification
This document specifies requirements for the classification of tubular-cored electrodes for metal arc welding with or without a gas shield of nickel and nickel alloys. It includes those compositions...
EN ISO 12153
May 1, 2012
Welding consumables - Tubular cored electrodes for gas shielded and non-gas shielded metal arc welding of nickel and nickel alloys - Classification
This International Standard specifies requirements for the classification of tubular cored electrodes for metal arc welding with or without a gas shield of nickel and nickel alloys. It includes those...