CEI - EN IEC 62153-4-7

Metallic cables and other passive components test methods Part 4-7: Electromagnetic compatibility (EMC) - Test method for measuring of transfer impedance ZT and screening attenuation aS or coupling attenuation aC of connectors and assemblies - Triaxial tube in tube method

active, Most Current
Organization: CEI
Publication Date: 1 May 2022
Status: active
Page Count: 66
ICS Code (Coaxial cables. Waveguides): 33.120.10
ICS Code (Emission): 33.100.10
scope:

This part of IEC 62153 deals with the triaxial tube in tube method. This triaxial method is suitable to determine the surface transfer impedance and/or screening attenuation and coupling attenuation of mated screened connectors (including the connection between cable and connector) and cable assemblies. This method could also be extended to determine the transfer impedance, coupling or screening attenuation of balanced or multipin connectors and multicore cable assemblies. For the measurement of transfer impedance and screening- or coupling attenuation, only one test set-up is needed.

Document History

EN IEC 62153-4-7
May 1, 2022
Metallic cables and other passive components test methods Part 4-7: Electromagnetic compatibility (EMC) - Test method for measuring of transfer impedance ZT and screening attenuation aS or coupling attenuation aC of connectors and assemblies - Triaxial tube in tube method
This part of IEC 62153 deals with the triaxial tube in tube method. This triaxial method is suitable to determine the surface transfer impedance and/or screening attenuation and coupling attenuation...
January 1, 2019
Metallic communication cable test methods Part 4-7: Electromagnetic compatibility (EMC) - Test method for measuring of transfer impedance ZT and screening attenuation as or coupling attenuation aC of connectors and assemblies up to and above 3 GHz - Triaxial tube in tube method
FOREWORD This amendment has been prepared by IEC technical committee 46: Cables, wires, waveguides, RF connectors, RF and microwave passive components and accessories. Full information on the...
November 1, 2016
Metallic communication cable test methods Part 4-7:Electromagnetic compatibility (EMC) - Test method for measuring of transfer impedance ZT and screening attenuation aS or coupling attenuation aC of connectors and assemblies
This triaxial method is suitable to determine the surface transfer impedance and/or screening attenuation and coupling attenuation of mated screened connectors (including the connection between cable...
January 1, 2007
Metallic communication cable test methods - Part 4-7: Electromagnetic compatibility (EMC) - Test method for measuring the transfer impedance and the screening - or the coupling attenuation - Tube in tube method
Questo metodo triassiale è atto a determinare l’impedenza di trasferimento superficiale e/o l’attenuazione di schermatura e l’attenuazione di accoppiamento di connettori schermati accoppiati...

References

Advertisement