CEI EN 62153-4-7

Metallic communication cable test methods - Part 4-7: Electromagnetic compatibility (EMC) - Test method for measuring the transfer impedance and the screening - or the coupling attenuation - Tube in tube method

inactive
Buy Now
Organization: CEI
Publication Date: 1 January 2007
Status: inactive
Page Count: 42
scope:

Questo metodo triassiale è atto a determinare l'impedenza di trasferimento superficiale e/o l'attenuazione di schermatura e l'attenuazione di accoppiamento di connettori schermati accoppiati (includendo la connessione tra cavo e connettore) e di cordoni.
Questa Norma viene pubblicata dal CEI nella sola lingua inglese in quanto particolarmente mirata a settori specialistici.
La presente Norma recepisce il testo originale inglese della Pubblicazione IEC e pertanto consta delle sole pagine dispari.

Document History

May 1, 2022
Metallic cables and other passive components test methods Part 4-7: Electromagnetic compatibility (EMC) - Test method for measuring of transfer impedance ZT and screening attenuation aS or coupling attenuation aC of connectors and assemblies - Triaxial tube in tube method
This part of IEC 62153 deals with the triaxial tube in tube method. This triaxial method is suitable to determine the surface transfer impedance and/or screening attenuation and coupling attenuation...
January 1, 2019
Metallic communication cable test methods Part 4-7: Electromagnetic compatibility (EMC) - Test method for measuring of transfer impedance ZT and screening attenuation as or coupling attenuation aC of connectors and assemblies up to and above 3 GHz - Triaxial tube in tube method
FOREWORD This amendment has been prepared by IEC technical committee 46: Cables, wires, waveguides, RF connectors, RF and microwave passive components and accessories. Full information on the...
November 1, 2016
Metallic communication cable test methods Part 4-7:Electromagnetic compatibility (EMC) - Test method for measuring of transfer impedance ZT and screening attenuation aS or coupling attenuation aC of connectors and assemblies
This triaxial method is suitable to determine the surface transfer impedance and/or screening attenuation and coupling attenuation of mated screened connectors (including the connection between cable...
CEI EN 62153-4-7
January 1, 2007
Metallic communication cable test methods - Part 4-7: Electromagnetic compatibility (EMC) - Test method for measuring the transfer impedance and the screening - or the coupling attenuation - Tube in tube method
Questo metodo triassiale è atto a determinare l’impedenza di trasferimento superficiale e/o l’attenuazione di schermatura e l’attenuazione di accoppiamento di connettori schermati accoppiati...
Advertisement