CEI - EN IEC 60794-1-31

Optical fibre cables Part 1-31: Generic specification - Optical cable elements - Optical fibre ribbon

active, Most Current
Organization: CEI
Publication Date: 1 May 2022
Status: active
Page Count: 24
ICS Code (Other fibre optic equipment): 33.180.99
ICS Code (Fibres and cables): 33.180.10
scope:

This part of IEC 60794, which is a generic specification, covers optical fibre ribbons. Requirements which are described in this part apply to optical fibre ribbon cables for use with telecommunication equipment and devices employing similar techniques, in particular optical fibre cables in IEC 60794-2 for indoor use, in IEC 60794-3 for outdoor use, in IEC 60794-4 for self-supporting overhead use, in IEC 60794-5 for air blown use and in IEC 60794-6 for indoor/outdoor use. The detailed specification can be verified in specifications for each application such as IEC 60794-2 and IEC 60794-3.

Document History

EN IEC 60794-1-31
May 1, 2022
Optical fibre cables Part 1-31: Generic specification - Optical cable elements - Optical fibre ribbon
This part of IEC 60794, which is a generic specification, covers optical fibre ribbons. Requirements which are described in this part apply to optical fibre ribbon cables for use with...
January 1, 2019
Optical fibre cables Part 1-31: Generic specification - Optical cable elements - Optical fibre ribbon
This part of IEC 60794, which is a generic specification, covers optical fibre ribbons. Requirements which are described in this part apply to optical fibre ribbon cables for use with...

References

Advertisement