CEI - EN IEC 60674-3-1

Plastic films for electrical purposes Part 3: Specifications for individual materials Sheet 1: Biaxially oriented polypropylene (PP) film for capacitors

active, Most Current
Organization: CEI
Publication Date: 1 June 2022
Status: active
Page Count: 22
ICS Code (Plastics and rubber insulating materials): 29.035.20
scope:

This sheet of IEC 60674-3 gives the requirements for biaxially oriented polypropylene film having a smooth or rough surface, corona treated when required for vacuum metallization. The films are for use as dielectric in capacitors.

Materials which conform to this specification meet established levels of performance. However, the selection of a material by a user for a specific application is based on the actual requirements necessary for adequate performance in that application and not based on this specification alone.

Safety warning: It is the responsibility of the user of the methods contained or referred to in this document to ensure that they are used in a safe manner.

Document History

EN IEC 60674-3-1
June 1, 2022
Plastic films for electrical purposes Part 3: Specifications for individual materials Sheet 1: Biaxially oriented polypropylene (PP) film for capacitors
This sheet of IEC 60674-3 gives the requirements for biaxially oriented polypropylene film having a smooth or rough surface, corona treated when required for vacuum metallization. The films are for...
December 1, 2012
Plastic films for electrical purposes Part 3: Specifications for individual materials Sheet 1: Biaxially oriented polypropylene (PP) film for capacitors
Materials which conform to this specification meet established levels of performance. However, the selection of a material by a user for a specific application should be based on the actual...
August 1, 1999
Plastic films for electrical purposes - Part 3: Specifications for individual materials - Sheet 1: Biaxially oriented polypropylene (PP) film for capacitors
La presente Norma contiene le prescrizioni relative ai film per condensatori in polipropilene (PP) biassialmente orientato.

References

Advertisement