CEI - EN IEC 60958-3
Digital audio interface Part 3: Consumer applications
active, Most Current
| Organization: | CEI |
| Publication Date: | 1 June 2022 |
| Status: | active |
| Page Count: | 76 |
| ICS Code (Audio, video and audiovisual systems in general): | 33.160.01 |
scope:
This part of IEC 60958 specifies the consumer application of the interface for the inter-connection of digital audio equipment defined in IEC 60958-1.
NOTE When used in a consumer digital processing environment, the interface is primarily intended to carry stereophonic programmes, with a resolution of up to 20 bits per sample, an extension to 24 bits per sample being possible.
Document History
EN IEC 60958-3
June 1, 2022
Digital audio interface Part 3: Consumer applications
This part of IEC 60958 specifies the consumer application of the interface for the inter-connection of digital audio equipment defined in IEC 60958-1.
NOTE When used in a consumer digital processing...
February 1, 2016
Digital audio interface Part 3: Consumer applications
INTRODUCTION to Amendment 2
The revision of IEC 60958-3:2006 has become necessary to document the protocol for transmitting the audio signal and its information in current improved audio formats and...
September 1, 2010
Digital audio interface Part 3: Consumer applications
La presente Norma comprende Il testo della Norma CEI EN 60958-3:2006-10 e della sua Modifica CEI EN 60958-3/A1:2010-01, recepite mediante l'annuncio rispettivamente su CEINFORMA di aprile 2007 (EN...
September 1, 2003
Interfaccia per audio digitale - Parte 3: Applicazioni non professionali
La presente Parte della Norma IEC 60958 specifica le applicazioni non professionali di un'interfaccia per le interconnessioni di apparecchiature audio digitali definite nella IEC 60958-1.
May 1, 2001
Interfaccia audio digitale - Parte 3: Applicazioni non professionali
La presente Parte della Norma IEC 60958 descrive un'interfaccia seriale, unidirezionale, autosincronizzante come definita nella IEC 60958-1, per l'interconnessione delle apparecchiature audio...