CEI EN 60958-3

Digital audio interface Part 3: Consumer applications

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 February 2016
Status: active
Page Count: 12
ICS Code (Audio, video and audiovisual systems in general): 33.160.01
scope:

INTRODUCTION to Amendment 2

The revision of IEC 60958-3:2006 has become necessary to document the protocol for transmitting the audio signal and its information in current improved audio formats and systems.

To apply IEC 60958-3 and its IEC 60958 conformant data format transmitting as part or whole of the multichannel audio data, a general channel assignment number specified in IEC 62574 is added to the C-bit.

Loudness information is added to the U-bit to enable loudness control

 

Document History

June 1, 2022
Digital audio interface Part 3: Consumer applications
This part of IEC 60958 specifies the consumer application of the interface for the inter-connection of digital audio equipment defined in IEC 60958-1. NOTE When used in a consumer digital processing...
CEI EN 60958-3
February 1, 2016
Digital audio interface Part 3: Consumer applications
INTRODUCTION to Amendment 2 The revision of IEC 60958-3:2006 has become necessary to document the protocol for transmitting the audio signal and its information in current improved audio formats and...
September 1, 2010
Digital audio interface Part 3: Consumer applications
La presente Norma comprende Il testo della Norma CEI EN 60958-3:2006-10 e della sua Modifica CEI EN 60958-3/A1:2010-01, recepite mediante l'annuncio rispettivamente su CEINFORMA di aprile 2007 (EN...
September 1, 2003
Interfaccia per audio digitale - Parte 3: Applicazioni non professionali
La presente Parte della Norma IEC 60958 specifica le applicazioni non professionali di un'interfaccia per le interconnessioni di apparecchiature audio digitali definite nella IEC 60958-1.
May 1, 2001
Interfaccia audio digitale - Parte 3: Applicazioni non professionali
La presente Parte della Norma IEC 60958 descrive un'interfaccia seriale, unidirezionale, autosincronizzante come definita nella IEC 60958-1, per l'interconnessione delle apparecchiature audio...

References

Advertisement