DIN EN ISO 6185-3
Inflatable boats - Part 3: Boats with a hull length less than 8 m with a motor rating of 15 kW and greater (ISO/DIS 6185-3:2022); German and English version prEN ISO 6185-3:2022
pending
| Organization: | DIN |
| Publication Date: | 1 December 2022 |
| Status: | pending |
| Page Count: | 76 |
| ICS Code (Small craft): | 47.080 |
Document History
DIN EN ISO 6185-3
December 1, 2022
Inflatable boats - Part 3: Boats with a hull length less than 8 m with a motor rating of 15 kW and greater (ISO/DIS 6185-3:2022); German and English version prEN ISO 6185-3:2022
A description is not available for this item.
June 1, 2019
Inflatable boats - Part 3: Boats with a hull length less than 8 m with a motor rating of 15 kW and greater (ISO 6185-3:2014)
A description is not available for this item.
December 1, 2014
Inflatable boats - Part 3: Boats with a hull length less than 8 m with a motor power rating of 15 kW and greater (ISO 6185-3:2014)
This part of ISO 6185 specifies the minimum safety characteristics required for the design, materials to use, manufacture and testing of inflatable boats and rigid inflatable boats with a hull length...
June 1, 2002
Inflatable boats - Part 3: Boats with a maximum motor power rating of 15 kW and greater (ISO 6185-3:2001)
This part of ISO 6185 specifies the minimum safely characteristics required for the design, materials to use, manufacture and testing of inflatable boats (including rigid inflatable boats) less than...