DIN EN ISO 6185-3

Inflatable boats - Part 3: Boats with a maximum motor power rating of 15 kW and greater (ISO 6185-3:2001)

inactive
Buy Now
Organization: DIN
Publication Date: 1 June 2002
Status: inactive
Page Count: 32
ICS Code (Small craft): 47.080
scope:

This part of ISO 6185 specifies the minimum safely characteristics required for the design, materials to use, manufacture and testing of inflatable boats (including rigid inflatable boats) less than 8 m in overall length with a minimum buoyancy of 1 800 N.

This part of ISO 6185 is applicable to the following types of inflatable boats intended for use within the operating temperatures of - 20 °C to + 60 °C:

- Type VII: Inflatable boats capable of taking a molar power rating of 15 kW and greater;

- Type VIII: Inflatable offshore boats capable of taking a motor power rating of 75 kW or greater and with a stability factor greater than 250.

NOTE 1 General arrangements of typical boats of Types VII and VIII are given in annexes A and S, respectively.

NOTE 2 For boats with power ratings 01 4,5 kW and less refer to ISO 61851. For boats with power ratings of 4,5 kW to 15 kW inclusive refer to ISO 6185-2.

This part of ISO 6185 excludes single-chambered boats and boats made from unsupported materials, and is not applicable to aquatic toys and inflatable liferafts.

Document History

December 1, 2022
Inflatable boats - Part 3: Boats with a hull length less than 8 m with a motor rating of 15 kW and greater (ISO/DIS 6185-3:2022); German and English version prEN ISO 6185-3:2022
A description is not available for this item.
June 1, 2019
Inflatable boats - Part 3: Boats with a hull length less than 8 m with a motor rating of 15 kW and greater (ISO 6185-3:2014)
A description is not available for this item.
December 1, 2014
Inflatable boats - Part 3: Boats with a hull length less than 8 m with a motor power rating of 15 kW and greater (ISO 6185-3:2014)
This part of ISO 6185 specifies the minimum safety characteristics required for the design, materials to use, manufacture and testing of inflatable boats and rigid inflatable boats with a hull length...
DIN EN ISO 6185-3
June 1, 2002
Inflatable boats - Part 3: Boats with a maximum motor power rating of 15 kW and greater (ISO 6185-3:2001)
This part of ISO 6185 specifies the minimum safely characteristics required for the design, materials to use, manufacture and testing of inflatable boats (including rigid inflatable boats) less than...

References

Advertisement