DSF/IEC TR 61850-90-7 ED2

Communication networks and systems for power utility automation – Part 90-7: Object models for power converters in distributed energy resources (DER) systems

inactive
Organization: DS
Status: inactive
Page Count: 67
ICS Code (Telecontrol. Telemetering): 33.200
scope:

This part of IEC 61850 describes functions for power converter-based distributed energy resources (DER) systems, focused on DC-to-AC and AC-to-AC conversions and including photovoltaic systems (PV), battery storage systems, electric vehicle (EV) charging systems, and any other DER systems with a controllable power converter. The functions defined in this report were used to help define the information models in IEC 61850-7-420 which are can be used in the exchange of information between these power converter-based DER systems and the utilities, energy service providers (ESPs), or other entities which are tasked with managing the volt, var, and watt capabilities of these power converter-based systems. These power converter-based DER systems can range from very small grid-connected systems at residential customer sites, to medium-sized systems configured as microgrids on campuses or communities, to very large systems in utility-operated power plants, and to many other configurations and ownership models. They may or may not combine different types of DER systems behind the power converter, such as an power converter-based DER system and a battery that are connected at the DC level. NOTE - The term power converter is being used in place of "inverter" since it covers more types of conversion from input to output power: • AC to DC (rectifier) • DC to AC (inverter) • DC to DC (DC-to-DC converter) • AC to AC (AC-to-AC converter)

Document History

September 8, 2023
Communication networks and systems for power utility automation – Part 90-7: Object models for power converters in distributed energy resources (DER) systems
IEC TR 61850-90-7:2023 is available as IEC TR 61850-90-7:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the...
DSF/IEC TR 61850-90-7 ED2
Communication networks and systems for power utility automation – Part 90-7: Object models for power converters in distributed energy resources (DER) systems
This part of IEC 61850 describes functions for power converter-based distributed energy resources (DER) systems, focused on DC-to-AC and AC-to-AC conversions and including photovoltaic systems (PV),...
Advertisement