DS/IEC TR 61850-90-7
Communication networks and systems for power utility automation – Part 90-7: Object models for power converters in distributed energy resources (DER) systems
| Organization: | DS |
| Publication Date: | 8 September 2023 |
| Status: | active |
| Page Count: | 68 |
| ICS Code (Telecontrol. Telemetering): | 33.200 |
scope:
IEC TR 61850-90-7:2023 is available as IEC TR 61850-90-7:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition.IEC TR 61850-90-7:2023, which is a Technical Report, describes functions for power converter-based distributed energy resources (DER) systems, focused on DC-to-AC and AC-to-AC conversions and including photovoltaic systems (PV), battery storage systems, electric vehicle (EV) charging systems, and any other DER systems with a controllable power converter. The functions defined in this document were used to help define the information models described in IEC 61850-7-420 and which can be used in the exchange of information between these power converter-based DER systems and the utilities, energy service providers (ESPs), or other entities which are tasked with managing the volt, var, and watt capabilities of these power converter-based systems. These power converter-based DER systems can range from very small grid-connected systems at residential customer sites, to medium-sized systems configured as microgrids on campuses or communities, to very large systems in utility-operated power plants, and to many other configurations and ownership models. They may or may not combine different types of DER systems behind the power converter, such as a power converter-based DER system and a battery that are connected at the DC level. This second edition cancels and replaces the first edition published in 2013. This edition is primarily an editorial revision in order to be consistent with the publication of Edition 2 of IEC 61850-7-420:2021. This edition includes the following significant changes with respect to the previous edition: a) Clause 3 has been updated. b) Clause 8 (IEC 61850 information models for power converter-based functions) has been deleted. This clause defined data models with the transitional namespace "(Tr) IEC 61850-90-7:2012". The data models are now defined in IEC 61850-7-420.
Document History