DS/EN ISO 15615
Gas welding equipment – Acetylene manifold systems for welding, cutting and allied processes – Safety requirements in high-pressure devices (ISO 15615:2022)
active, Most Current
| Organization: | DS |
| Publication Date: | 22 November 2022 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Welding equipment): | 25.160.30 |
scope:
This document establishes the general specifications, requirements and tests for devices located on the high-pressure side of acetylene manifold systems up to 2,5 MPa (25 bar) as defined in ISO 14114. It does not apply to high-pressure piping, high-pressure flexible hoses or pressure regulators.
Document History
DS/EN ISO 15615
November 22, 2022
Gas welding equipment – Acetylene manifold systems for welding, cutting and allied processes – Safety requirements in high-pressure devices (ISO 15615:2022)
This document establishes the general specifications, requirements and tests for devices located on the high-pressure side of acetylene manifold systems up to 2,5 MPa (25 bar) as defined in...
May 3, 2013
Gas welding equipment – Acetylene manifold systems for welding, cutting and allied processes – Safety requirements in high-pressure devices
This International Standard establishes the general specifications, requirements and tests for devices located on the high-pressure side of acetylene manifold systems as defined in ISO 14114. It does...
June 10, 2002
Gas welding equipment - Acetylene manifold systems for welding, cutting and allied processes - Safety requirements in high-pressure devices
This standard lays down the general specifications, requirements and tests of devices located on the high-pressure side of acetylene manifold systems as defined in EN ISO 14114. The standard does not...
Gas welding equipment – Acetylene manifold systems for welding, cutting and allied processes – Safety requirements in high-pressure devices (ISO/DIS 15615:2022)
This International Standard establishes the general specifications, requirements and tests for devices located on the high-pressure side of acetylene manifold systems as defined in ISO 14114. It does...
Gas welding equipment - Acetylene manifold systems for welding, cutting and allied processes - Safety requirements in high-pressure devices (ISO/FDIS 15615:2012)
This International Standard establishes the general specifications, requirements and tests for devices located on the high-pressure side of acetylene manifold systems as defined in ISO 14114. It does...
Gas welding equipment - Acetylene manifold systems for welding, cutting and allied processes - Safety requirements in high-pressure devices (ISO/DIS 15615:2012)
This standard establishes the general specifications, requirements and tests of devices located on the highpressure side of acetylene manifold systems as defined in ISO 14114. This standard does not...