DS/EN ISO 15615

Gas welding equipment – Acetylene manifold systems for welding, cutting and allied processes – Safety requirements in high-pressure devices

active, Most Current
Buy Now
Organization: DS
Publication Date: 3 May 2013
Status: active
Page Count: 30
ICS Code (Pressure regulators): 23.060.40
scope:

This International Standard establishes the general specifications, requirements and tests for devices located on the high-pressure side of acetylene manifold systems as defined in ISO 14114. It does not cover the high-pressure piping, flexible hoses and the regulator. NOTE - The terms "upstream" and "downstream" refer to the normal direction of gas flow in the device.

Document History

November 22, 2022
Gas welding equipment – Acetylene manifold systems for welding, cutting and allied processes – Safety requirements in high-pressure devices (ISO 15615:2022)
This document establishes the general specifications, requirements and tests for devices located on the high-pressure side of acetylene manifold systems up to 2,5 MPa (25 bar) as defined in...
DS/EN ISO 15615
May 3, 2013
Gas welding equipment – Acetylene manifold systems for welding, cutting and allied processes – Safety requirements in high-pressure devices
This International Standard establishes the general specifications, requirements and tests for devices located on the high-pressure side of acetylene manifold systems as defined in ISO 14114. It does...
June 10, 2002
Gas welding equipment - Acetylene manifold systems for welding, cutting and allied processes - Safety requirements in high-pressure devices
This standard lays down the general specifications, requirements and tests of devices located on the high-pressure side of acetylene manifold systems as defined in EN ISO 14114. The standard does not...
Gas welding equipment – Acetylene manifold systems for welding, cutting and allied processes – Safety requirements in high-pressure devices (ISO/DIS 15615:2022)
This International Standard establishes the general specifications, requirements and tests for devices located on the high-pressure side of acetylene manifold systems as defined in ISO 14114. It does...
Gas welding equipment - Acetylene manifold systems for welding, cutting and allied processes - Safety requirements in high-pressure devices (ISO/FDIS 15615:2012)
This International Standard establishes the general specifications, requirements and tests for devices located on the high-pressure side of acetylene manifold systems as defined in ISO 14114. It does...
Gas welding equipment - Acetylene manifold systems for welding, cutting and allied processes - Safety requirements in high-pressure devices (ISO/DIS 15615:2012)
This standard establishes the general specifications, requirements and tests of devices located on the highpressure side of acetylene manifold systems as defined in ISO 14114. This standard does not...
Advertisement