BSI - BS EN 50187 - TC

Tracked Changes (Redline) - High-voltage switchgear and controlgear - Gas-filled compartments of AC switchgear and controlgear with rated voltages above 1 kV up to and including 52 kV

active, Most Current
Organization: BSI
Publication Date: 28 November 2022
Status: active
Page Count: 44
ICS Code (High voltage switchgear and controlgear): 29.130.10
ICS Code (Other switchgear and controlgear): 29.130.99

Document History

BS EN 50187 - TC
November 28, 2022
Tracked Changes (Redline) - High-voltage switchgear and controlgear - Gas-filled compartments of AC switchgear and controlgear with rated voltages above 1 kV up to and including 52 kV
A description is not available for this item.

References

Advertisement