SNV - SN EN 15947-5

Pyrotechnic articles - Fireworks, Categories F1, F2 and F3 - Part 5: Requirements for construction and performance

active, Most Current
Organization: SNV
Publication Date: 1 November 2022
Status: active
Page Count: 35
ICS Code (Explosives. Pyrotechnics and fireworks): 71.100.30
scope:

This document specifies requirements for construction and performance of firework and primary packs and selection packs. It is applicable to firework of the categories F1, F2 and F3 as defined by Article 6 Paragraph (1) clause (a) subclause (i) to (iii) of Directive 2013/29/EU.

This document is not applicable for fireworks containing detonative explosives other than black powder or flash composition or pyrotechnic composition that includes any of the following substances:

- arsenic or arsenic compounds;

- hexachlorobenzene;

- lead or lead compounds;

- mixtures containing a mass fraction of chlorates greater than 80 %;

- mixtures of chlorates with metals;

- mixtures of chlorates with red phosphorus (except when used in Christmas crackers, party poppers or snaps);

- mixtures of chlorates with potassium hexacyanoferrate (II);

- mixtures of chlorates with sulphur (these mixtures are allowed for friction heads only);

- mixtures of chlorates with sulphides;

- mercury compounds;

- nitrocellulose with a mass fraction of nitrogen of more than 12,6 %;

- picrates or picric acid;

- potassium chlorate with a mass fraction of bromates greater than 0,15 %;

- sulphur with an acidity, expressed in mass fraction of sulphuric acid, greater than 0,002 %;

- white phosphorus;

- zirconium with a particle size of less than 40 μm.

This document does not apply to fireworks intended to be kept or used at temperatures below −20 °C or above 50 °C.

Document History

SN EN 15947-5
November 1, 2022
Pyrotechnic articles - Fireworks, Categories F1, F2 and F3 - Part 5: Requirements for construction and performance
This document specifies requirements for construction and performance of firework and primary packs and selection packs. It is applicable to firework of the categories F1, F2 and F3 as defined by...
August 1, 2016
Pyrotechnic articles - Fireworks, Categories F1, F2, and F3 - Part 5: Requirements for construction and performance
A description is not available for this item.
February 1, 2002
Pyrotechnic articles - Fireworks, Categories 1, 2, and 3 - Part 5: Requirements for construction and performance
This European Standard specifies requirements for the construction, performance and primary packaging of fireworks of category 1, 2 and 3 of the following types: — aerial wheels; — bangers;...

References

Advertisement