SNV - SN EN 15947-5

Pyrotechnic articles - Fireworks, Categories 1, 2, and 3 - Part 5: Requirements for construction and performance

inactive
Organization: SNV
Publication Date: 1 February 2002
Status: inactive
Page Count: 34
ICS Code (Explosives. Pyrotechnics and fireworks): 71.100.30
scope:

This European Standard specifies requirements for the construction, performance and primary packaging of fireworks of category 1, 2 and 3 of the following types:

- aerial wheels;

- bangers;

- batteries and combinations;

- Bengal flames;

- Bengal matches;

- Bengal sticks;

- Christmas crackers; 

- Crackling granules;

- double bangers;

- flash bangers;

- flash pellets;

- fountains;

- ground movers;

- ground spinners;

- hand-held sparklers;

- jumping crackers;

- jumping ground spinners;

- mines;

- mini rockets;

- non-hand-held sparklers;

- novelty matches;

- party poppers;

- rockets;

- Roman candles;

- serpents;

- shot tubes;

- snaps;

- spinners;

- table bombs;

- throwdowns;

- wheels.

This European Standard does not apply for articles containing military explosives or commercial blasting agents except for black powder or flash composition. This European Standard does not apply for articles containing pyrotechnic composition that includes any of the following substances:

- arsenic or arsenic compounds;

- hexachlorobenzene;

- mixtures containing a mass fraction of chlorates greater than 80 %;

- mixtures of chlorates with metals;

- mixtures of chlorates with red phosphorus (except when used in Christmas crackers, party poppers or snaps);

- mixtures of chlorates with potassium hexacyanoferrate(II);

- mixtures of chlorates with sulfur (these mixtures are allowed for friction heads only);

- mixtures of chlorates with sulfides;

- lead or lead compounds;

- mercury compounds;

- white phosphorus;

- picrates or picric acid;

- potassium chlorate with a mass fraction of bromates greater than 0,15 %;

- sulfur with an acidity, expressed in mass fraction of sulphuric acid, greater than 0,002 %;

- zirconium with a particle size of less than 40 μm.

Document History

November 1, 2022
Pyrotechnic articles - Fireworks, Categories F1, F2 and F3 - Part 5: Requirements for construction and performance
This document specifies requirements for construction and performance of firework and primary packs and selection packs. It is applicable to firework of the categories F1, F2 and F3 as defined by...
August 1, 2016
Pyrotechnic articles - Fireworks, Categories F1, F2, and F3 - Part 5: Requirements for construction and performance
A description is not available for this item.
SN EN 15947-5
February 1, 2002
Pyrotechnic articles - Fireworks, Categories 1, 2, and 3 - Part 5: Requirements for construction and performance
This European Standard specifies requirements for the construction, performance and primary packaging of fireworks of category 1, 2 and 3 of the following types: — aerial wheels; — bangers;...

References

Advertisement