A139

STANDARD SPECIFICATION FOR ELECTRIC-FUSION (ARC)-WELDED STEEL PIPE SIZES 4IN AND OVER

inactive
Publication Date: 15 June 1964
Status: inactive
Page Count: 7
ICS Code (Iron and steel pipes): 23.040.10
scope:

These specifications cover two grades of electric-fusion (arc)-welded straight-seam or spiral-seam steel pipe 4 in. and over in diameter with nominal (average) wall thicknesses up to 5/8 in., incl. The grades of steel are pipe mill grades having mechanical properties which differ from standard plate grades. The pipe is intended for conveying liquid, gas, or vapor (Note 1).

NOTE 1.-The suitability of pipe for various purposes is somewhat dependent on its dimensions, properties, and conditions of service. For example, for high temperature service see applicable codes and the Specifications for Electric-Fusion-Welded Steel Pipe for High-Temperature Service (ASTM Designation: A 155).3

3 Appears in this publication.

Document History

September 1, 2022
Standard Specification for Electric-Fusion (Arc)-Welded Steel Pipe (NPS 4 and Over)
This specification covers five grades of electric-fusion (arc)-welded straight-seam or helical-seam steel pipe. Pipe of NPS 4 (Note 1) and larger with nominal (average) wall thickness of 1.0 in....
March 1, 2016
Standard Specification for Electric-Fusion (Arc)-Welded Steel Pipe (NPS 4 and Over)
This specification covers five grades of electric-fusion (arc)-welded straight-seam or helical-seam steel pipe. Pipe of NPS 4 (Note 1) and larger with nominal (average) wall thickness of 1.0 in....
March 1, 2004
Standard Specification for Electric-Fusion (Arc)-Welded Steel Pipe (NPS 4 and Over)
This specification covers five grades of electric-fusion (arc)-welded straight-seam or helical-seam steel pipe. Pipe of NPS 4 (Note 1) and larger with nominal (average) wall thickness of 1.0 in....
March 1, 2004
Standard Specification for Electric-Fusion (Arc)-Welded Steel Pipe (NPS 4 and Over)
(Footnote *) This specification covers five grades of electric-fusion (arc)-welded straight-seam or helical-seam steel pipe. Pipe of NPS 4 (Note 1) and larger with nominal (average) wall thickness of...
March 1, 2004
Standard Specification for Electric-Fusion (Arc)-Welded Steel Pipe (NPS 4 and Over)
This specification covers five grades of electric-fusion (arc)-welded straight-seam or helical-seam steel pipe. Pipe of NPS 4 (Note 1) and larger with nominal (average) wall thickness of 1.0 in....
March 10, 2000
Standard Specification for Electric-Fusion (Arc)-Welded Steel Pipe (NPS 4 and Over)
1. Scope 1.1 This specification covers five grades of electric-fusion (arc)-welded straight-seam or helical-seam steel pipe. Pipe of NPS 4 (Note 1) and larger with nominal (average) wall thickness of...
October 10, 1996
Standard Specification for Electric-Fusion (Arc)-Welded Steel Pipe (NPS 4 and over)
1. Scope 1.1 This specification covers five grades of electric-fusion (arc)-welded straight-seam or spiral-seam steel pipe in NPS 4 to 92 (Note 1) inclusive with nominal (average) wall thicknesses up...
December 15, 1993
Standard Specification for Electric-Fusion (Arc)-Welded Steel Pipe (NPS 4 and over)
A description is not available for this item.
June 15, 1993
STANDARD SPECIFICATION FOR ELECTRIC-FUSION (ARC)-WELDED STEEL PIPE (NPS 4 AND OVER)
A description is not available for this item.
December 15, 1992
STANDARD SPECIFICATION FOR ELECTRIC-FUSION (ARC)-WELDED STEEL PIPE (NPS 4 AND OVER)
A description is not available for this item.
December 28, 1990
STANDARD SPECIFICATION FOR ELECTRIC-FUSION (ARC)-WELDED STEEL PIPE (NPS 4 AND OVER)
A description is not available for this item.
October 27, 1989
STANDARD SPECIFICATION FOR ELECTRIC-FUSION (ARC)-WELDED STEEL PIPE (NPS 4 AND OVER)
A description is not available for this item.
August 25, 1989
STANDARD SPECIFICATION FOR ELECTRIC-FUSION (ARC)-WELDED STEEL PIPE (NPS 4 AND OVER)
A description is not available for this item.
May 17, 1989
STANDARD SPECIFICATION FOR ELECTRIC-FUSION (ARC)-WELDED STEEL PIPE (NPS 4 AND OVER)
A description is not available for this item.
July 29, 1988
STANDARD SPECIFICATION FOR ELECTRIC-FUSION (ARC)-WELDED STEEL PIPE (NPS 4 AND OVER)
A description is not available for this item.
July 31, 1987
STANDARD SPECIFICATION FOR ELECTRIC-FUSION (ARC)-WELDED STEEL PIPE (NPS 4 AND OVER)
A description is not available for this item.
February 27, 1987
STANDARD SPECIFICATION FOR ELECTRIC-FUSION (ARC)-WELDED STEEL PIPE (NPS 4 AND OVER)
A description is not available for this item.
February 18, 1987
STANDARD SPECIFICATION FOR ELECTRIC-FUSION (ARC)-WELDED STEEL PIPE (NPS 4 AND OVER)
A description is not available for this item.
December 27, 1985
STANDARD SPECIFICATION FOR ELECTRIC-FUSION (ARC)-WELDED STEEL PIPE (NPS 4 AND OVER)
A description is not available for this item.
A139
June 15, 1964
STANDARD SPECIFICATION FOR ELECTRIC-FUSION (ARC)-WELDED STEEL PIPE SIZES 4IN AND OVER
These specifications cover two grades of electric-fusion (arc)-welded straight-seam or spiral-seam steel pipe 4 in. and over in diameter with nominal (average) wall thicknesses up to 5/8 in., incl....
January 1, 1954
Standard Specifications for ELECTRIC-FUSION (ARC)- WELDED STEEL PIPE: SIZES 4 IN. AND OVER
These specifications cover two grades of electric-fusion (arc)-welded straight-seam or spiral-seam steel pipe 4 in. and over in diameter with nominal (average) wall thicknesses up to 5/8 in.,...
January 1, 1951
Specifications for ELECTRIC-FUSION (ARC)- WELDED STEEL PIPE: SIZES 4 IN. AND OVER
These specifications covers two grades of electric-fusion (arc)-welded straight-seam or spiral-seam steel pipe 4 in. and over in diameter with nominal (average) wall thicknesses up to 5/8 in.,...
January 1, 1946
Standard Specification for ELECTRIC-FUSION-WELDED STEEL PIPE
These specifications cover two grades of electric-fusion-welded straight-seam or spiral-seam steel pipe 4 in, to but not including 30 in. in diameter, with nominal (average) wall thicknesses up to...
Advertisement