ASTM A139

STANDARD SPECIFICATION FOR ELECTRIC-FUSION (ARC)-WELDED STEEL PIPE (NPS 4 AND OVER)

inactive
Buy Now
Organization: ASTM
Publication Date: 27 February 1987
Status: inactive
Page Count: 7
ICS Code (Iron and steel pipes): 23.040.10

Document History

September 1, 2022
Standard Specification for Electric-Fusion (Arc)-Welded Steel Pipe (NPS 4 and Over)
This specification covers five grades of electric-fusion (arc)-welded straight-seam or helical-seam steel pipe. Pipe of NPS 4 (Note 1) and larger with nominal (average) wall thickness of 1.0 in....
March 1, 2016
Standard Specification for Electric-Fusion (Arc)-Welded Steel Pipe (NPS 4 and Over)
This specification covers five grades of electric-fusion (arc)-welded straight-seam or helical-seam steel pipe. Pipe of NPS 4 (Note 1) and larger with nominal (average) wall thickness of 1.0 in....
March 1, 2004
Standard Specification for Electric-Fusion (Arc)-Welded Steel Pipe (NPS 4 and Over)
This specification covers five grades of electric-fusion (arc)-welded straight-seam or helical-seam steel pipe. Pipe of NPS 4 (Note 1) and larger with nominal (average) wall thickness of 1.0 in....
March 1, 2004
Standard Specification for Electric-Fusion (Arc)-Welded Steel Pipe (NPS 4 and Over)
(Footnote *) This specification covers five grades of electric-fusion (arc)-welded straight-seam or helical-seam steel pipe. Pipe of NPS 4 (Note 1) and larger with nominal (average) wall thickness of...
March 1, 2004
Standard Specification for Electric-Fusion (Arc)-Welded Steel Pipe (NPS 4 and Over)
This specification covers five grades of electric-fusion (arc)-welded straight-seam or helical-seam steel pipe. Pipe of NPS 4 (Note 1) and larger with nominal (average) wall thickness of 1.0 in....
March 10, 2000
Standard Specification for Electric-Fusion (Arc)-Welded Steel Pipe (NPS 4 and Over)
1. Scope 1.1 This specification covers five grades of electric-fusion (arc)-welded straight-seam or helical-seam steel pipe. Pipe of NPS 4 (Note 1) and larger with nominal (average) wall thickness of...
October 10, 1996
Standard Specification for Electric-Fusion (Arc)-Welded Steel Pipe (NPS 4 and over)
1. Scope 1.1 This specification covers five grades of electric-fusion (arc)-welded straight-seam or spiral-seam steel pipe in NPS 4 to 92 (Note 1) inclusive with nominal (average) wall thicknesses up...
December 15, 1993
Standard Specification for Electric-Fusion (Arc)-Welded Steel Pipe (NPS 4 and over)
A description is not available for this item.
June 15, 1993
STANDARD SPECIFICATION FOR ELECTRIC-FUSION (ARC)-WELDED STEEL PIPE (NPS 4 AND OVER)
A description is not available for this item.
December 15, 1992
STANDARD SPECIFICATION FOR ELECTRIC-FUSION (ARC)-WELDED STEEL PIPE (NPS 4 AND OVER)
A description is not available for this item.
December 28, 1990
STANDARD SPECIFICATION FOR ELECTRIC-FUSION (ARC)-WELDED STEEL PIPE (NPS 4 AND OVER)
A description is not available for this item.
October 27, 1989
STANDARD SPECIFICATION FOR ELECTRIC-FUSION (ARC)-WELDED STEEL PIPE (NPS 4 AND OVER)
A description is not available for this item.
August 25, 1989
STANDARD SPECIFICATION FOR ELECTRIC-FUSION (ARC)-WELDED STEEL PIPE (NPS 4 AND OVER)
A description is not available for this item.
May 17, 1989
STANDARD SPECIFICATION FOR ELECTRIC-FUSION (ARC)-WELDED STEEL PIPE (NPS 4 AND OVER)
A description is not available for this item.
July 29, 1988
STANDARD SPECIFICATION FOR ELECTRIC-FUSION (ARC)-WELDED STEEL PIPE (NPS 4 AND OVER)
A description is not available for this item.
July 31, 1987
STANDARD SPECIFICATION FOR ELECTRIC-FUSION (ARC)-WELDED STEEL PIPE (NPS 4 AND OVER)
A description is not available for this item.
ASTM A139
February 27, 1987
STANDARD SPECIFICATION FOR ELECTRIC-FUSION (ARC)-WELDED STEEL PIPE (NPS 4 AND OVER)
A description is not available for this item.
February 18, 1987
STANDARD SPECIFICATION FOR ELECTRIC-FUSION (ARC)-WELDED STEEL PIPE (NPS 4 AND OVER)
A description is not available for this item.
December 27, 1985
STANDARD SPECIFICATION FOR ELECTRIC-FUSION (ARC)-WELDED STEEL PIPE (NPS 4 AND OVER)
A description is not available for this item.
June 15, 1964
STANDARD SPECIFICATION FOR ELECTRIC-FUSION (ARC)-WELDED STEEL PIPE SIZES 4IN AND OVER
These specifications cover two grades of electric-fusion (arc)-welded straight-seam or spiral-seam steel pipe 4 in. and over in diameter with nominal (average) wall thicknesses up to 5/8 in., incl....
January 1, 1954
Standard Specifications for ELECTRIC-FUSION (ARC)- WELDED STEEL PIPE: SIZES 4 IN. AND OVER
These specifications cover two grades of electric-fusion (arc)-welded straight-seam or spiral-seam steel pipe 4 in. and over in diameter with nominal (average) wall thicknesses up to 5/8 in.,...
January 1, 1951
Specifications for ELECTRIC-FUSION (ARC)- WELDED STEEL PIPE: SIZES 4 IN. AND OVER
These specifications covers two grades of electric-fusion (arc)-welded straight-seam or spiral-seam steel pipe 4 in. and over in diameter with nominal (average) wall thicknesses up to 5/8 in.,...
January 1, 1946
Standard Specification for ELECTRIC-FUSION-WELDED STEEL PIPE
These specifications cover two grades of electric-fusion-welded straight-seam or spiral-seam steel pipe 4 in, to but not including 30 in. in diameter, with nominal (average) wall thicknesses up to...

References

Advertisement