CGA - C-5

WALL STRESS REQUALIFICATION CRITERIA FOR HIGH PRESSURE SEAMLESS STEEL CYLINDERS

active, Most Current
Organization: CGA
Publication Date: 1 January 2022
Status: active
Page Count: 22
scope:

This publication contains detailed methods of determining average wall thickness that can be applied to the requalification of seamless, high pressure cylinders conforming to Specifications ICC-3, ICC/DOT-3A, DOT-3AX, DOT-3AA, DOT-3AAX, and DOT-3T as well as the equivalent Canadian specifications. The water jacket hydrostatic test shall be performed in accordance with CGA C-1, Methods for Pressure Testing Compressed Gas Cylinders and Tubes [1].2 The visual inspection shall be performed in accordance with CGA C-6, Standard for Visual Inspection of Steel Compressed Gas Cylinders [2].

The flow chart contained in Appendix A graphically illustrates the service life control procedures described in this publication. The procedures required to qualify cylinders for special filling limits in accordance with DOT and TC regulations are provided in Appendices B and C, respectively.

The suggestions contained in this publication do not apply to cylinders manufactured under specification DOT-3HT, CTC-3HT, or TC-3HTM. Because of the special provisions of this specification, separate recommendations covering service life and standards for visual inspection of these cylinders are contained in CGA C-8, Standard for Requalification of DOT-3HT, CTC-3HT, and TC-3HTM Seamless Steel Cylinders [3].

2 References are shown by bracketed numbers and are listed in order of appearance in the reference section.

Document History

C-5
January 1, 2022
WALL STRESS REQUALIFICATION CRITERIA FOR HIGH PRESSURE SEAMLESS STEEL CYLINDERS
This publication contains detailed methods of determining average wall thickness that can be applied to the requalification of seamless, high pressure cylinders conforming to Specifications ICC-3,...
January 1, 2010
WALL STRESS REQUALIFICATION CRITERIA FOR HIGH PRESSURE SEAMLESS STEEL CYLINDERS
A description is not available for this item.
C-5
January 1, 2010
WALL STRESS REQUALIFICATION CRITERIA FOR HIGH PRESSURE SEAMLESS STEEL CYLINDERS
This publication contains detailed methods of determining average wall thickness that can be applied to the retesting of seamless, high pressure cylinders conforming to Specifications ICC 3,...
January 1, 2010
WALL STRESS REQUALIFICATION CRITERIA FOR HIGH PRESSURE SEAMLESS STEEL CYLINDERS
A description is not available for this item.
C-5
July 26, 2005
Wall Stress Requalification Criteria For High Pressure Seamless Steel Cylinders
A description is not available for this item.
January 1, 1991
CYLINDER SERVICE LIFE SEAMLESS STEEL HIGH PRESSURE CYLINDERS
This is the 5th edition, as cited, when purchased you will also receive the current edition. Contains detailed methods of estimating wall stress that can be applied with accuracy and simplicity to...
C-5
January 1, 1991
Cylinder Service Life-Seamless Steel High Pressure Cylinders
A description is not available for this item.

References

Advertisement