CGA - C-5-DOT

CYLINDER SERVICE LIFE SEAMLESS STEEL HIGH PRESSURE CYLINDERS

inactive
Organization: CGA
Publication Date: 1 January 1991
Status: inactive
Page Count: 40
scope:

This is the 5th edition, as cited, when purchased you will also receive the current edition.

Contains detailed methods of estimating wall stress that can be applied with accuracy and simplicity to the retesting of compressed gas cylinders. The methods can be used to determine the cylinders suitability for continued service as specified in 49 CFR 173.302a(b). Includes information on elastic expansion limits. Includes methods of determining and checking "k" factors and elastic expansion limits. Edition cited in 49 CFR.

Document History

C-5
January 1, 2022
WALL STRESS REQUALIFICATION CRITERIA FOR HIGH PRESSURE SEAMLESS STEEL CYLINDERS
This publication contains detailed methods of determining average wall thickness that can be applied to the requalification of seamless, high pressure cylinders conforming to Specifications ICC-3,...
January 1, 2010
WALL STRESS REQUALIFICATION CRITERIA FOR HIGH PRESSURE SEAMLESS STEEL CYLINDERS
A description is not available for this item.
C-5
January 1, 2010
WALL STRESS REQUALIFICATION CRITERIA FOR HIGH PRESSURE SEAMLESS STEEL CYLINDERS
This publication contains detailed methods of determining average wall thickness that can be applied to the retesting of seamless, high pressure cylinders conforming to Specifications ICC 3,...
January 1, 2010
WALL STRESS REQUALIFICATION CRITERIA FOR HIGH PRESSURE SEAMLESS STEEL CYLINDERS
A description is not available for this item.
C-5
July 26, 2005
Wall Stress Requalification Criteria For High Pressure Seamless Steel Cylinders
A description is not available for this item.
C-5-DOT
January 1, 1991
CYLINDER SERVICE LIFE SEAMLESS STEEL HIGH PRESSURE CYLINDERS
This is the 5th edition, as cited, when purchased you will also receive the current edition. Contains detailed methods of estimating wall stress that can be applied with accuracy and simplicity to...
C-5
January 1, 1991
Cylinder Service Life-Seamless Steel High Pressure Cylinders
A description is not available for this item.

References

Advertisement