DSF/FprEN 60811-512
Electric and optical fibre cables - Test methods for non-metallic materials -- Part 512: Mechanical tests - Tensile strength and elongation at break after conditioning at elevated temperature - Methods specific to polyethylene and polypropylene compounds
| Organization: | DS |
| Status: | pending |
| Page Count: | 10 |
| ICS Code (Cables): | 29.060.20 |
scope:
This Part 512 of IEC 60811 describes the procedure for testing tensile strength and elongation at break after conditioning at elevated temperature. It is specific to polyethylene and polypropylene compounds. This test is intended for samples from filled cables, of polyolefin insulations with a wall thickness of more than 0,8 mm and for polyolefin sheaths in direct contact with filling compound.
Document History