ANSI - INCITS/ISO/IEC 18033-4
Information technology - Security techniques - Encryption algorithms - Part 4: Stream ciphers
| Organization: | ANSI |
| Publication Date: | 1 January 2011 |
| Status: | active |
| Page Count: | 102 |
scope:
This part of ISO/IEC 18033 specifies
a) output functions to combine a keystream with plaintext,
b) keystream generators for producing keystream, and
c) object identifiers assigned to dedicated keystream generators in accordance with ISO/IEC 9834.
NOTE 1 The list of assigned object identifiers is given in Annex A.
NOTE 2 Any change to the specification of these algorithms resulting in a change of functional behaviour will result in a change of the object identifier assigned to the algorithms concerned.
Document History