ASD-STAN - PREN 2302

Aerospace series — Heat-resisting nickel base alloy NiCr20Co3Fe3 — Rm ≥ 650 MPa — Sheets and strips, cold rolled — 0,25 mm < a ≤ 3 mm

active, Most Current
Organization: ASD-STAN
Publication Date: 1 November 2022
Status: active
Page Count: 9
scope:

This document specifies the requirements relating to:

Heat-resisting nickel base alloy NiCr20Co3Fe3

Rm ≥ 650 MPa

Sheets and strips, cold rolled

0,25 mm < a ≤ 3 mm

for aerospace applications.

Document History

PREN 2302
November 1, 2022
Aerospace series — Heat-resisting nickel base alloy NiCr20Co3Fe3 — Rm ≥ 650 MPa — Sheets and strips, cold rolled — 0,25 mm < a ≤ 3 mm
This document specifies the requirements relating to: Heat-resisting nickel base alloy NiCr20Co3Fe3 Rm ≥ 650 MPa Sheets and strips, cold rolled 0,25 mm < a ≤ 3 mm for aerospace applications.
March 1, 1980
Heat Resisting Nickel Base Alloy NI-P91-HT Rp0,2 Greater Than or Equal to 310 MPa Sheets and Strips 0,25 mm Less Than a Less Than or Equal to 3 mm Aerospace Series
A description is not available for this item.

References

Advertisement