ASD-STAN PREN 2302

Heat Resisting Nickel Base Alloy NI-P91-HT Rp0,2 Greater Than or Equal to 310 MPa Sheets and Strips 0,25 mm Less Than a Less Than or Equal to 3 mm Aerospace Series

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 March 1980
Status: active
Page Count: 3

Document History

November 1, 2022
Aerospace series — Heat-resisting nickel base alloy NiCr20Co3Fe3 — Rm ≥ 650 MPa — Sheets and strips, cold rolled — 0,25 mm < a ≤ 3 mm
This document specifies the requirements relating to: Heat-resisting nickel base alloy NiCr20Co3Fe3 Rm ≥ 650 MPa Sheets and strips, cold rolled 0,25 mm < a ≤ 3 mm for aerospace applications.
ASD-STAN PREN 2302
March 1, 1980
Heat Resisting Nickel Base Alloy NI-P91-HT Rp0,2 Greater Than or Equal to 310 MPa Sheets and Strips 0,25 mm Less Than a Less Than or Equal to 3 mm Aerospace Series
A description is not available for this item.
Advertisement