DS/EN 12098-1

Energy performance of buildings – Controls for heating systems – Part 1: Control equipment for hot water heating systems – Modules M3-5, 6, 7, 8

active, Most Current
Organization: DS
Publication Date: 5 December 2022
Status: active
Page Count: 35
ICS Code (Automatic controls for household use): 97.120
ICS Code (Central heating systems): 91.140.10
scope:

This document is applicable to electronic control equipment for heating systems with water as the heating medium and a supply water temperature up to 120 °C. This control equipment controls the distribution and/or the generation of heat in relation to the outside temperature and time and other reference variables. This document also is also applicable to controllers that contain an integrated optimum start or an optimum start-stop control function. Safety requirements on heating systems remain unaffected by this document. The dynamic behaviour of the valves and actuators are not covered in this document. A multi-distribution and/or multi-generation system needs a coordinated solution to prevent undesired interaction and is not part of this document.

Document History

DS/EN 12098-1
December 5, 2022
Energy performance of buildings – Controls for heating systems – Part 1: Control equipment for hot water heating systems – Modules M3-5, 6, 7, 8
This document is applicable to electronic control equipment for heating systems with water as the heating medium and a supply water temperature up to 120 °C. This control equipment controls the...
May 8, 2017
Energy Performance of Buildings – Controls for heating systems – Part 1: Control equipment for hot water heating systems – Modules M3-5, 6, 7, 8
This European Standard applies to electronic control equipment for heating systems with water as the heating medium and a supply water temperature up to 120 °C. This control equipment controls the...
September 26, 2013
Controls for heating systems – Part 1: Control equipment for hot water heating systems
This European Standard applies to electronic control equipment for heating systems with water as the heating medium and a flow water temperature up to 120 °C. This control equipment controls and...
September 23, 1996
Controls for heating systems - Part 1: Outside temperature compensated control equipment for hot water heating systems
This Standard applies to electronic control equipment for heating systems with water as the heating medium and a flow temperature up to 120 oC. The signals can be processed by using either analogue...
Energy Performance of Buildings – Controls for heating systems – Part 1: Control equipment for hot water heating systems – Modules M3-5, 6, 7, 8
This European Standard applies to electronic control equipment for heating systems with water as the heating medium and a supply water temperature up to 120 °C. This control equipment controls the...
Controls for heating systems - Part 1: Control equipment for hot water heating systems
This standard applies to electronic control equipment for heating systems with water as the heating medium and a flow water temperature up to 120 °C. This control equipment controls and regulates the...
Controls for heating systems - Part 1: Control equipment for hot water heating systems - Modules M3-5,6,7,8
This Standard applies to electronic control equipment for heating systems with water as the heating medium and a flow water temperature up to 120 °C. This control equipment controls and regulates the...
Controls for heating systems - Part 1: Control equipment for hot water heating systems
This European Standard applies to electronic control equipment for heating systems with water as the heating medium and a flow water temperature up to 120°C. This control equipment controls and...
Energy performance of buildings – Controls for heating systems – Part 1: Control equipment for hot water heating systems – Modules M3-5, 6, 7, 8
This document applies to electronic control equipment for heating systems with water as the heating medium and a supply water temperature up to 120 °C. This control equipment controls the...
Advertisement