DS/EN 12098-1

Controls for heating systems - Part 1: Outside temperature compensated control equipment for hot water heating systems

inactive
Organization: DS
Publication Date: 23 September 1996
Status: inactive
Page Count: 22
ICS Code (Automatic controls for household use): 97.120
scope:

This Standard applies to electronic control equipment for heating systems with water as the heating medium and a flow temperature up to 120 oC. The signals can be processed by using either analogue or digital techniques, or both. This control equipment controls and regulates the distribution and/or the generation of heat in relation to the outdise temperature and other reference variables and time. Safety requirements on heating systems remain unaffected by this standard. The dynamic behaviour of the valves and actuators are not covered in this standard.

Document History

December 5, 2022
Energy performance of buildings – Controls for heating systems – Part 1: Control equipment for hot water heating systems – Modules M3-5, 6, 7, 8
This document is applicable to electronic control equipment for heating systems with water as the heating medium and a supply water temperature up to 120 °C. This control equipment controls the...
May 8, 2017
Energy Performance of Buildings – Controls for heating systems – Part 1: Control equipment for hot water heating systems – Modules M3-5, 6, 7, 8
This European Standard applies to electronic control equipment for heating systems with water as the heating medium and a supply water temperature up to 120 °C. This control equipment controls the...
September 26, 2013
Controls for heating systems – Part 1: Control equipment for hot water heating systems
This European Standard applies to electronic control equipment for heating systems with water as the heating medium and a flow water temperature up to 120 °C. This control equipment controls and...
DS/EN 12098-1
September 23, 1996
Controls for heating systems - Part 1: Outside temperature compensated control equipment for hot water heating systems
This Standard applies to electronic control equipment for heating systems with water as the heating medium and a flow temperature up to 120 oC. The signals can be processed by using either analogue...
Energy Performance of Buildings – Controls for heating systems – Part 1: Control equipment for hot water heating systems – Modules M3-5, 6, 7, 8
This European Standard applies to electronic control equipment for heating systems with water as the heating medium and a supply water temperature up to 120 °C. This control equipment controls the...
Controls for heating systems - Part 1: Control equipment for hot water heating systems
This standard applies to electronic control equipment for heating systems with water as the heating medium and a flow water temperature up to 120 °C. This control equipment controls and regulates the...
Controls for heating systems - Part 1: Control equipment for hot water heating systems - Modules M3-5,6,7,8
This Standard applies to electronic control equipment for heating systems with water as the heating medium and a flow water temperature up to 120 °C. This control equipment controls and regulates the...
Controls for heating systems - Part 1: Control equipment for hot water heating systems
This European Standard applies to electronic control equipment for heating systems with water as the heating medium and a flow water temperature up to 120°C. This control equipment controls and...
Energy performance of buildings – Controls for heating systems – Part 1: Control equipment for hot water heating systems – Modules M3-5, 6, 7, 8
This document applies to electronic control equipment for heating systems with water as the heating medium and a supply water temperature up to 120 °C. This control equipment controls the...
Advertisement