AAMI - 11140-5
Sterilization of health care products — Chemical indicators — Part 5: Class 2 indicators for Bowie and Dick air removal test sheets and packs
active, Most Current
| Organization: | AAMI |
| Publication Date: | 1 January 2007 |
| Status: | active |
| Page Count: | 26 |
scope:
This part of ISO 11140 specifies the requirements for Class 2 indicators for Bowie and Dick-type air removal tests used to evaluate the effectiveness of air removal during the pre-vacuum phase of prevacuum steam sterilization cycles.
Additionally, this part of ISO 11140 includes test methods and equipment used to meet these performance requirements.
Document History
11140-5
January 1, 2007
Sterilization of health care products — Chemical indicators — Part 5: Class 2 indicators for Bowie and Dick air removal test sheets and packs
This part of ISO 11140 specifies the requirements for Class 2 indicators for Bowie and Dick-type air removal tests used to evaluate the effectiveness of air removal during the pre-vacuum phase of...
January 1, 2007
Sterilization of health care products — Chemical indicators — Part 5: Class 2 indicators for Bowie and Dick air removal test sheets and packs
This part of ISO 11140 specifies the requirements for Class 2 indicators for Bowie and Dick-type air removal tests used to evaluate the effectiveness of air removal during the pre-vacuum phase of...
January 1, 2007
Sterilization of health care products — Chemical indicators — Part 5: Class 2 indicators for Bowie and Dick-type air removal tests
A description is not available for this item.