FORD - WSS-M1C172-A3

GREASE, CORROSION CONTROL LUBRICANT ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Organization: FORD
Publication Date: 18 November 2022
Status: active
Page Count: 3
scope:

The material defined by this specification is an NLGI grade 1, calcium soap thickened, mineral oil-based grease.

Document History

WSS-M1C172-A3
November 18, 2022
GREASE, CORROSION CONTROL LUBRICANT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is an NLGI grade 1, calcium soap thickened, mineral oil-based grease.
January 31, 2022
GREASE, CORROSION CONTROL LUBRICANT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a calcium soap thickened, mineral oil based grease that falls between NLGI grades 1 and 2.
October 10, 2019
GREASE, CORROSION CONTROL LUBRICANT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a calcium soap thickened, mineral oil based grease that falls between NLGI grades 1 and 2.
June 1, 2016
GREASE, CORROSION CONTROL LUBRICANT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a calcium soap thickened, mineral oil based grease that falls between NLGI grades 1 and 2.

References

Advertisement