FORD - WSS-M1C172-A3
GREASE, CORROSION CONTROL LUBRICANT ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
| Organization: | FORD |
| Publication Date: | 31 January 2022 |
| Status: | inactive |
| Page Count: | 3 |
scope:
The material defined by this specification is a calcium soap thickened, mineral oil based grease that falls between NLGI grades 1 and 2.
Document History
November 18, 2022
GREASE, CORROSION CONTROL LUBRICANT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is an NLGI grade 1, calcium soap thickened, mineral oil-based grease.
WSS-M1C172-A3
January 31, 2022
GREASE, CORROSION CONTROL LUBRICANT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a calcium soap thickened, mineral oil based grease that falls between NLGI grades 1 and 2.
October 10, 2019
GREASE, CORROSION CONTROL LUBRICANT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a calcium soap thickened, mineral oil based grease that falls between NLGI grades 1 and 2.
June 1, 2016
GREASE, CORROSION CONTROL LUBRICANT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a calcium soap thickened, mineral oil based grease that falls between NLGI grades 1 and 2.