CSA - C22.2 NO. 42.1:13
Cover plates for flush-mounted wiring devices
| Organization: | CSA |
| Publication Date: | 1 January 2013 |
| Status: | inactive |
| Page Count: | 97 |
| ICS Code (Plugs, socket-outlets, couplers): | 29.120.30 |
scope:
This standard applies to metallic and nonmetallic cover plates and associated gaskets for flush-mounted wiring devices intended for installation in accordance with the National Electrical Code, ANSI/NFPA 70, and the Canadian Electrical Code, Part I, CSA C22.1, General Requirements - Canadian Electrical Code, Part II, CSA C22.2 No. 0-10.
This standard also applies to outlet box hoods that are either integral or not integral with a cover plate for flush-mounted wiring devices.
This standard also applies to cover plates for flush-mounted wiring devices intended for use in marine applications in accordance with the applicable requirements of the United States Coast Guard and the Canadian Coast Guard; IEEE Recommended Practice for Electrical Installation on Shipboard, IEEE 45; the American Boat and Yacht Council; and the Standard for Pleasure and Commercial Motor Craft, NFPA 302.
This standard also applies to illuminating cover plates for flush-mounted wiring devices.
This standard does not apply to:
a) telephone wall plates; or
b) cover plates and associated gaskets intended for use in hazardous (classified) locations as defined in the National Electrical Code, ANSI/NFPA 70, and the Canadian Electrical Code, Part I, CSA C22.1
Document History